Shenzhen Crystal Technology Industrial Co., Ltd. Oscillators, Resonators, and Crystals 7KC32768F12UC

Description
32.768kHz Surface Mount Crystal 12.5pF ±20ppm SMD1610-2P Crystals ROHS
Description
32.768kHz Surface Mount Crystal 12.5pF ±20ppm SMD1610-2P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 7KC32768F12UC - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
7KC32768F12UC
Oscillators, Resonators, and Crystals 7KC32768F12UC
32.768kHz Surface Mount Crystal 12.5pF ±20ppm SMD1610-2P Crystals ROHS

32.768kHz Surface Mount Crystal 12.5pF ±20ppm SMD1610-2P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 7KC32768F12UC
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Crystal Oscillators - 6719895 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - X174-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers