Shenzhen Crystal Technology Industrial Co., Ltd. Oscillators, Resonators, and Crystals 7E50000E09UCG

Description
50MHz Surface Mount Crystal 9pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS
Description
50MHz Surface Mount Crystal 9pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 7E50000E09UCG - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
7E50000E09UCG
Oscillators, Resonators, and Crystals 7E50000E09UCG
50MHz Surface Mount Crystal 9pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS

50MHz Surface Mount Crystal 9pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 7E50000E09UCG
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 Pin Crystal CAA - CAA-10.000-18-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Crystal Units - 6720390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details