Shenzhen Crystal Technology Industrial Co., Ltd. Oscillators, Resonators, and Crystals 6I11059F20UCG

Description
11.0592MHz Surface Mount Crystal 20pF ±20ppm ±30ppm SMD5032 Crystals ROHS
Description
11.0592MHz Surface Mount Crystal 20pF ±20ppm ±30ppm SMD5032 Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 6I11059F20UCG - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
6I11059F20UCG
Oscillators, Resonators, and Crystals 6I11059F20UCG
11.0592MHz Surface Mount Crystal 20pF ±20ppm ±30ppm SMD5032 Crystals ROHS

11.0592MHz Surface Mount Crystal 20pF ±20ppm ±30ppm SMD5032 Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 6I11059F20UCG
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Units - 8136157P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details