FIXED IND 2.2UH 5.6A 24.5 MOHM
FIXED IND 2.2UH 5.6A 24.5 MOHM
FIXED IND 2.2UH 5.6A 24.5 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4044-VSHB0421-2R2MCDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 170 C (-67 to 338 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |