Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors VSEB0530H-R56MC

Description
FIXED IND 0.56UH 17.7A 4.9 MOHM
Request a Quote Datasheet
Description
FIXED IND 0.56UH 17.7A 4.9 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-VSEB0530H-R56MCTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 0.56UH 17.7A 4.9 MOHM

FIXED IND 0.56UH 17.7A 4.9 MOHM

Buy Now Datasheet
Fixed Inductors - 4044-VSEB0530H-R56MCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 0.56UH 17.7A 4.9 MOHM

FIXED IND 0.56UH 17.7A 4.9 MOHM

Buy Now Datasheet
Fixed Inductors - 4044-VSEB0530H-R56MCCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 0.56UH 17.7A 4.9 MOHM

FIXED IND 0.56UH 17.7A 4.9 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-VSEB0530H-R56MCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 170 C (-67 to 338 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details