Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors VSAB0530-6R8M

Description
6.8µH Shielded Molded Inductor 3.3A 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 3.3A 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-VSAB0530-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 3.3A 90mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 3.3A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 4044-VSAB0530-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 3.3A 90mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 3.3A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 4044-VSAB0530-6R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 3.3A 90mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 3.3A 90mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-VSAB0530-6R8MCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - CMT-8119-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-5706-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details