FIXED IND 0.82UH 142A 0.175 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4044-VPAB3822-R82M-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 170 C (-67 to 338 F) |
| Mounting Option | Through Hole |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |