Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors SPRH127-561M

Description
FIXED IND 560UH 980MA 920 MOHM
Request a Quote Datasheet
Description
FIXED IND 560UH 980MA 920 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-SPRH127-561MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 560UH 980MA 920 MOHM

FIXED IND 560UH 980MA 920 MOHM

Buy Now Datasheet
Fixed Inductors - 4044-SPRH127-561MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SPRH127-561MTR-ND
Fixed Inductors 4044-SPRH127-561MTR-ND
FIXED IND 560UH 980MA 920 MOHM

FIXED IND 560UH 980MA 920 MOHM

Buy Now Datasheet
Fixed Inductors - 4044-SPRH127-561MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SPRH127-561MCT-ND
Fixed Inductors 4044-SPRH127-561MCT-ND
FIXED IND 560UH 980MA 920 MOHM

FIXED IND 560UH 980MA 920 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-SPRH127-561MDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details