Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors SPRH127-560M

Description
FIXED IND 56UH 3A 100 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 56UH 3A 100 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-SPRH127-560MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SPRH127-560MCT-ND
Fixed Inductors 4044-SPRH127-560MCT-ND
FIXED IND 56UH 3A 100 MOHM SMD

FIXED IND 56UH 3A 100 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 4044-SPRH127-560MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SPRH127-560MTR-ND
Fixed Inductors 4044-SPRH127-560MTR-ND
FIXED IND 56UH 3A 100 MOHM SMD

FIXED IND 56UH 3A 100 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 4044-SPRH127-560MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 56UH 3A 100 MOHM SMD

FIXED IND 56UH 3A 100 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-SPRH127-560MCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N8 0402CS-6N8XJRW , 0402CS-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details