Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors SPRH127-471M

Description
FIXED IND 470UH 1A 819 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 470UH 1A 819 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-SPRH127-471MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SPRH127-471MCT-ND
Fixed Inductors 4044-SPRH127-471MCT-ND
FIXED IND 470UH 1A 819 MOHM SMD

FIXED IND 470UH 1A 819 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 4044-SPRH127-471MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470UH 1A 819 MOHM SMD

FIXED IND 470UH 1A 819 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 4044-SPRH127-471MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SPRH127-471MTR-ND
Fixed Inductors 4044-SPRH127-471MTR-ND
FIXED IND 470UH 1A 819 MOHM SMD

FIXED IND 470UH 1A 819 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-SPRH127-471MCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers