Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors SPRH127-121M

Description
FIXED IND 120UH 2.1A 218 MOHM
Request a Quote Datasheet
Description
FIXED IND 120UH 2.1A 218 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-SPRH127-121MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SPRH127-121MTR-ND
Fixed Inductors 4044-SPRH127-121MTR-ND
FIXED IND 120UH 2.1A 218 MOHM

FIXED IND 120UH 2.1A 218 MOHM

Buy Now Datasheet
Fixed Inductors - 4044-SPRH127-121MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SPRH127-121MCT-ND
Fixed Inductors 4044-SPRH127-121MCT-ND
FIXED IND 120UH 2.1A 218 MOHM

FIXED IND 120UH 2.1A 218 MOHM

Buy Now Datasheet
Fixed Inductors - 4044-SPRH127-121MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120UH 2.1A 218 MOHM

FIXED IND 120UH 2.1A 218 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-SPRH127-121MTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-47N 0402CT-47NXJRW , 0402CT-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-H22H-046Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details