Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors SPQ105-100M

Description
FIXED IND 10UH 4.25A 30 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 10UH 4.25A 30 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-SPQ105-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SPQ105-100MDKR-ND
Fixed Inductors 4044-SPQ105-100MDKR-ND
FIXED IND 10UH 4.25A 30 MOHM SMD

FIXED IND 10UH 4.25A 30 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 4044-SPQ105-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SPQ105-100MCT-ND
Fixed Inductors 4044-SPQ105-100MCT-ND
FIXED IND 10UH 4.25A 30 MOHM SMD

FIXED IND 10UH 4.25A 30 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 4044-SPQ105-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SPQ105-100MTR-ND
Fixed Inductors 4044-SPQ105-100MTR-ND
FIXED IND 10UH 4.25A 30 MOHM SMD

FIXED IND 10UH 4.25A 30 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-SPQ105-100MDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 150mA Inductor and Choke - 71-0402CS-47NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %)
View Details
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DFK-20-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details