Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors SP43-221K

Description
FIXED IND 220UH 400MA 1.932 OHM
Request a Quote Datasheet
Description
FIXED IND 220UH 400MA 1.932 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-SP43-221KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SP43-221KCT-ND
Fixed Inductors 4044-SP43-221KCT-ND
FIXED IND 220UH 400MA 1.932 OHM

FIXED IND 220UH 400MA 1.932 OHM

Buy Now Datasheet
Fixed Inductors - 4044-SP43-221KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SP43-221KTR-ND
Fixed Inductors 4044-SP43-221KTR-ND
FIXED IND 220UH 400MA 1.932 OHM

FIXED IND 220UH 400MA 1.932 OHM

Buy Now Datasheet
Fixed Inductors - 4044-SP43-221KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SP43-221KDKR-ND
Fixed Inductors 4044-SP43-221KDKR-ND
FIXED IND 220UH 400MA 1.932 OHM

FIXED IND 220UH 400MA 1.932 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-SP43-221KCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-8N2 016008C-8N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details