Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors SP43-1R0M

Description
FIXED IND 1UH 5.4A 13.4 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1UH 5.4A 13.4 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-SP43-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SP43-1R0MTR-ND
Fixed Inductors 4044-SP43-1R0MTR-ND
FIXED IND 1UH 5.4A 13.4 MOHM SMD

FIXED IND 1UH 5.4A 13.4 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 4044-SP43-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SP43-1R0MDKR-ND
Fixed Inductors 4044-SP43-1R0MDKR-ND
FIXED IND 1UH 5.4A 13.4 MOHM SMD

FIXED IND 1UH 5.4A 13.4 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 4044-SP43-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SP43-1R0MCT-ND
Fixed Inductors 4044-SP43-1R0MCT-ND
FIXED IND 1UH 5.4A 13.4 MOHM SMD

FIXED IND 1UH 5.4A 13.4 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-SP43-1R0MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 170 C (-67 to 338 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-11N 0402CS-11NXJRW , 0402CS-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers