FIXED IND 6.8UH 11.2A 16.9 MOHM
FIXED IND 6.8UH 11.2A 16.9 MOHM
FIXED IND 6.8UH 11.2A 16.9 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4044-CSEB0770H-6R8MDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Metal Composite |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |