Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors CSCM1480S-3R4M

Description
SMD HIGH CURRENT POWER INDUCTOR
Request a Quote Datasheet
Description
SMD HIGH CURRENT POWER INDUCTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-CSCM1480S-3R4MTR-ND - DigiKey
Thief River Falls, MN, United States
SMD HIGH CURRENT POWER INDUCTOR

SMD HIGH CURRENT POWER INDUCTOR

Buy Now Datasheet
Fixed Inductors - 4044-CSCM1480S-3R4MDKR-ND - DigiKey
Thief River Falls, MN, United States
SMD HIGH CURRENT POWER INDUCTOR

SMD HIGH CURRENT POWER INDUCTOR

Buy Now Datasheet
Fixed Inductors - 4044-CSCM1480S-3R4MCT-ND - DigiKey
Thief River Falls, MN, United States
SMD HIGH CURRENT POWER INDUCTOR

SMD HIGH CURRENT POWER INDUCTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-CSCM1480S-3R4MTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Application High Current; Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0068uH 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET2835-037 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers