FIXED IND 330NH 16.9A 0.98 MOHM
FIXED IND 330NH 16.9A 0.98 MOHM
FIXED IND 330NH 16.9A 0.98 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4044-CSCM1256-R33MTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ferrite |
| Configuration | Fixed |