FIXED IND 33UH 12A 11.1 MOHM TH
FIXED IND 33UH 12A 11.1 MOHM TH
FIXED IND 33UH 12A 11.1 MOHM TH
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4044-CSCF2014-330MCCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole |
| Technology | Wirewound |
| Core Material | Ferrite |
| Configuration | Fixed |