Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors CSBX2212-100M

Description
10µH Shielded Wirewound Inductor 21A 3.88mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 21A 3.88mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-CSBX2212-100MTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 21A 3.88mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 21A 3.88mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 4044-CSBX2212-100MCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 21A 3.88mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 21A 3.88mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 4044-CSBX2212-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 21A 3.88 MOHM SMD

FIXED IND 10UH 21A 3.88 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-CSBX2212-100MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Metal Composite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-16N 0402CS-16NXJRW , 0402CS-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - DSH-31-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details