FIXED IND 15UH 5.6A 24 MOHM SMD
FIXED IND 15UH 5.6A 24 MOHM SMD
FIXED IND 15UH 5.6A 24 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4044-CSBX1060-150MCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Metal Composite |
| Configuration | Fixed |