Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors CRHSM0705-152K

Description
FIXED IND 1.5MH 260MA 5.129 OHM
Request a Quote Datasheet
Description
FIXED IND 1.5MH 260MA 5.129 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-CRHSM0705-152KTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5MH 260MA 5.129 OHM

FIXED IND 1.5MH 260MA 5.129 OHM

Buy Now Datasheet
Fixed Inductors - 4044-CRHSM0705-152KCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5MH 260MA 5.129 OHM

FIXED IND 1.5MH 260MA 5.129 OHM

Buy Now Datasheet
Fixed Inductors - 4044-CRHSM0705-152KDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5MH 260MA 5.129 OHM

FIXED IND 1.5MH 260MA 5.129 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-CRHSM0705-152KTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.03uH 250MHz 0.4A Inductor and Choke - 71-0402CS-30NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0300 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers