CMC 20MH 1.3A 2LN 52 KOHM TH
CMC 20MH 1.3A 2LN 52 KOHM TH
CMC 20MH 1.3A 2LN 52 KOHM TH
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4044-CPSQ1515S-203CT-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole |
| Application | Common Mode Choke; RF Choke |