FIXED IND 3.3UH 65A 0.7 MOHM TH
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4044-CPRX2520L-3R3MC-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Through Hole |
| Technology | Wirewound |
| Core Material | Metal Composite |
| Configuration | Fixed |