FIXED IND 1.8UH 45A 0.67 MOHM TH
FIXED IND 1.8UH 45A 0.67 MOHM TH
FIXED IND 1.8UH 45A 0.67 MOHM TH
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4044-CPQX2915L-1R8MCCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Through Hole |
| Technology | Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |