Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors CPEA5051DL-250MC

Description
FIXED IND 25UH 100A 2.14 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 25UH 100A 2.14 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-CPEA5051DL-250MC-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 25UH 100A 2.14 MOHM TH

FIXED IND 25UH 100A 2.14 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-CPEA5051DL-250MC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Metal Composite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678466 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers