Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors CPEA4141L-330MC

Description
FIXED IND 33UH 52A 1.88 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 33UH 52A 1.88 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-CPEA4141L-330MC-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 52A 1.88 MOHM TH

FIXED IND 33UH 52A 1.88 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-CPEA4141L-330MC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Metal Composite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details