Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors CPD1715F-220M

Description
22µH Shielded Inductor 17A 8.8mOhm Max Radial - 4 Leads
Request a Quote Datasheet
Description
22µH Shielded Inductor 17A 8.8mOhm Max Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-CPD1715F-220M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-CPD1715F-220M-ND
Fixed Inductors 4044-CPD1715F-220M-ND
22µH Shielded Inductor 17A 8.8mOhm Max Radial - 4 Leads

22µH Shielded Inductor 17A 8.8mOhm Max Radial - 4 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-CPD1715F-220M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0201DS-7N5XJLW - 1116632-0201DS-7N5XJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0075 microH
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 35.48 to ? microH
Rated DC Current 3400 milliamps
View Details
4 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers