Shenzhen Chuanghuaxin Electronics Co., Ltd. Connectors PHD-2*8A

Description
2x8P 16P 2 PHD 2mm 2mm 8 -25℃~+85℃ 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS
Description
2x8P 16P 2 PHD 2mm 2mm 8 -25℃~+85℃ 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - PHD-2*8A - ODG (Origin Data Global)
Shenzhen, China
Connectors
PHD-2*8A
Connectors PHD-2*8A
2x8P 16P 2 PHD 2mm 2mm 8 -25℃~+85℃ 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

2x8P 16P 2 PHD 2mm 2mm 8 -25℃~+85℃ 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number PHD-2*8A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A50020-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details