Shenzhen Chuanghuaxin Electronics Co., Ltd. Connectors PHD-2*5A

Description
2x5P 10P 2 PHD 2mm 2mm 5 -25℃~+85℃ 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS
Description
2x5P 10P 2 PHD 2mm 2mm 5 -25℃~+85℃ 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - PHD-2*5A - ODG (Origin Data Global)
Shenzhen, China
Connectors
PHD-2*5A
Connectors PHD-2*5A
2x5P 10P 2 PHD 2mm 2mm 5 -25℃~+85℃ 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

2x5P 10P 2 PHD 2mm 2mm 5 -25℃~+85℃ 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number PHD-2*5A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22020-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details