Shenzhen Chuanghuaxin Electronics Co., Ltd. Connectors PHB-2*5A

Description
2x5P 10P 2 2mm 2mm 5 -25℃~+85℃ 2A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS
Description
2x5P 10P 2 2mm 2mm 5 -25℃~+85℃ 2A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - PHB-2*5A - ODG (Origin Data Global)
Shenzhen, China
Connectors
PHB-2*5A
Connectors PHB-2*5A
2x5P 10P 2 2mm 2mm 5 -25℃~+85℃ 2A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

2x5P 10P 2 2mm 2mm 5 -25℃~+85℃ 2A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number PHB-2*5A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details