Shenzhen Chuanghuaxin Electronics Co., Ltd. Connectors PHB-2*14A

Description
Plugin,P=2mm Wire To Board Connector ROHS
Description
Plugin,P=2mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - PHB-2*14A - ODG (Origin Data Global)
Shenzhen, China
Connectors
PHB-2*14A
Connectors PHB-2*14A
Plugin,P=2mm Wire To Board Connector ROHS

Plugin,P=2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number PHB-2*14A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA7L - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details