Alternative Parts (Cross-Reference): Cross
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Category: Inductors, Coils, Chokes Fixed Inductors
Series: SWPA
Package: Tape & Reel (TR)
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Inductance: 150 µH
Tolerance: ±20%
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Name | Inductors, Coils, Chokes Fixed Inductors |
| Technology | Standard; Wirewound |