Alternative Parts (Cross-Reference): Cross
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Category: Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs
Series: SDV
Package: Tape & Reel (TR)
Product Status: Active
Operating Temperature: -55°C ~ 125°C (TA)
Maximum DC Volts: 9 V
Varistor Voltage (Typ): 34.5 V
Mounting Type: Surface Mount, MLCV
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Name | Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) |