Shenyang Vhandy Technology Co., Ltd. PLC with RS232/485, CAN Interface Control Module Equipment GCAN-PLC-400-A

Description
GCAN-PLC series GCAN-PLC-400: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 168M Program storage: 16M Data storage: 512K GCAN-PLC-510: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN-PLC-511: 2*CAN+1*Ethernet+1*R S232+1*RS485 CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN-IO Coupler series GCAN-IO-8000: CANopen Adapter Node rate: 1~127 Baud rate: 10Kbps~1000Kbps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GCAN-IO-8100: Modbus Adapter Node number: 1~247 Baud rate: 600bps~115200bps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GC- series 1008~8012--with digital&analog and special IO modules Please Notice: The PLC&IO coupler needs to be used with GC series modules.
Datasheet
Description
GCAN-PLC series GCAN-PLC-400: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 168M Program storage: 16M Data storage: 512K GCAN-PLC-510: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN-PLC-511: 2*CAN+1*Ethernet+1*R S232+1*RS485 CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN-IO Coupler series GCAN-IO-8000: CANopen Adapter Node rate: 1~127 Baud rate: 10Kbps~1000Kbps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GCAN-IO-8100: Modbus Adapter Node number: 1~247 Baud rate: 600bps~115200bps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GC- series 1008~8012--with digital&analog and special IO modules Please Notice: The PLC&IO coupler needs to be used with GC series modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLC with RS232/485, CAN Interface Control Module Equipment - GCAN-PLC-400-A - Shenyang Vhandy Technology Co., Ltd.
Shenyang, China
PLC with RS232/485, CAN Interface Control Module Equipment
GCAN-PLC-400-A
PLC with RS232/485, CAN Interface Control Module Equipment GCAN-PLC-400-A
GCAN-PLC series GCAN-PLC-400: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 168M Program storage: 16M Data storage: 512K GCAN-PLC-510: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN-PLC-511: 2*CAN+1*Ethernet+1*R S232+1*RS485 CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN-IO Coupler series GCAN-IO-8000: CANopen Adapter Node rate: 1~127 Baud rate: 10Kbps~1000Kbps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GCAN-IO-8100: Modbus Adapter Node number: 1~247 Baud rate: 600bps~115200bps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GC- series 1008~8012--with digital&analog and special IO modules Please Notice: The PLC&IO coupler needs to be used with GC series modules.

GCAN-PLC series
GCAN-PLC-400: 1*CAN+1*Ethernet+1*RS232 (or RS485)
CPU frequency: 168M
Program storage: 16M
Data storage: 512K
GCAN-PLC-510: 1*CAN+1*Ethernet+1*RS232 (or RS485)
CPU frequency: 400M
Program storage: 32M
Data storage: 16M
GCAN-PLC-511: 2*CAN+1*Ethernet+1*RS232+1*RS485
CPU frequency: 400M
Program storage: 32M
Data storage: 16M
GCAN-IO Coupler series
GCAN-IO-8000: CANopen Adapter
Node rate: 1~127
Baud rate: 10Kbps~1000Kbps
Power input: 24V DC (18~36V)
Insert I/O module number: 32 pieces (at most 32*8 IO point)
GCAN-IO-8100: Modbus Adapter
Node number: 1~247
Baud rate: 600bps~115200bps
Power input: 24V DC (18~36V)
Insert I/O module number: 32 pieces (at most 32*8 IO point)
GC- series 1008~8012--with digital&analog and special IO modules
Please Notice: The PLC&IO coupler needs to be used with GC series modules.

Supplier's Site Datasheet

Technical Specifications

  Shenyang Vhandy Technology Co., Ltd.
Product Category Universal Process Controllers
Product Number GCAN-PLC-400-A
Product Name PLC with RS232/485, CAN Interface Control Module Equipment
Features PLC
Unlock Full Specs
to access all available technical data

Similar Products

SLC 5/03 16K Controller - 1747-L532 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details