Shelving Direct Mobile NSF approved Chrome Wire Shelving Carts and accessories add versatility and flexibility to any distribution operation, creating a transport system.
There are several reasons why Chrome Wire Shelving Units with Slant Shelves are the perfect storage solution for all types of manufacturing & supply distribution applications..
- They increase product visibility on the shelves, improving your control over the stock.
- They improve product ventilation, critical on humid environments.
- They improve sprinkler penetration, reducing cost of insurance.
- They also reduce dust accumulation on the shelves.
- The nickel-chrome finish is durable and chip resistant so very attractive for retail display.
- The Slant Shelves allow for high visibility, productive rotations and gravity feed.
All welded shelf construction to support up to 800 lbs per Wire Shelf and 400 lbs per Slant Shelf. Top mat shelf wires run front to back for easy loading & unloading. Easy to adjust shelves in 1" increments. No tools are required for installation. Compatible with most round post systems on the market.
Chrome Wire Shelving Units with Wire Bins include 4 Vertical Posts, 2 Wire Shelves with Plastic Inserts, 3 Slant Shelves with Plastic Inserts, 4 Donut Bumpers & 4 high capacity Polyurethane Casters, 2 of them with brakes.
| Shelving Direct | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | SLT-4818-C |
| Category | Commercial |
| Type | Pick Rack |
| Capacity | 1200 lbs (544 kg) |