Heavy Duty METAL POINT®PLUS Mobile Workbench. Maximum flexibility for your warehouse, workshop, retail shop or industrial business working area. Highest quality of steel Workbenches at affordable prices. 3 Distribution Centers nationwide for fast and quality service.
Shelving Direct offers one of the largest selection of sizes on Heavy Duty Mobile Workbenches on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workbench.
Workbenches include a very convenient extra shelf at floor level, to maximize your storage space, and 4 casters, 2 of them with brakes.
Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches.
Buy METAL POINT®PLUS heavy duty Mobile Workbenches for your Warehouse, Workshop or Retail space.
| Shelving Direct | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | NWBT-4818-D |
| Type | Heavyduty |
| Length | 48.0 inch (1219 mm) |
| Width | 18.0 inch (457.20 mm) |