Shelving Direct NTWB-4836-D

Description
Heavy Duty METAL POINT®PLUS Industrial Workbench with foot rest. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workbenches at affordable prices. 3 Distribution Centers nationwide for fast and quality service. Shelving Direct offers a large selection of sizes on Heavy Duty Workbenches with foot rest. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workbench. Workbenches with foot rest include a ver convenient foot rest support adjustable in height, that will increase productivity making daily work more comfortable, and plastic feet, to prevent damages on surfaces. Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches. Buy METAL POINT®PLUS heavy duty Workbenches with foot rest for your Warehouse, Workshop or Retail space.
Description
Heavy Duty METAL POINT®PLUS Industrial Workbench with foot rest. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workbenches at affordable prices. 3 Distribution Centers nationwide for fast and quality service. Shelving Direct offers a large selection of sizes on Heavy Duty Workbenches with foot rest. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workbench. Workbenches with foot rest include a ver convenient foot rest support adjustable in height, that will increase productivity making daily work more comfortable, and plastic feet, to prevent damages on surfaces. Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches. Buy METAL POINT®PLUS heavy duty Workbenches with foot rest for your Warehouse, Workshop or Retail space.

Suppliers

Company
Product
Description
Supplier Links
 - NTWB-4836-D - Shelving Direct
Melrose Park, IL, USA
Heavy Duty METAL POINT®PLUS Industrial Workbench with foot rest. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workbenches at affordable prices. 3 Distribution Centers nationwide for fast and quality service. Shelving Direct offers a large selection of sizes on Heavy Duty Workbenches with foot rest. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workbench. Workbenches with foot rest include a ver convenient foot rest support adjustable in height, that will increase productivity making daily work more comfortable, and plastic feet, to prevent damages on surfaces. Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches. Buy METAL POINT®PLUS heavy duty Workbenches with foot rest for your Warehouse, Workshop or Retail space.

Heavy Duty METAL POINT®PLUS Industrial Workbench with foot rest. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workbenches at affordable prices. 3 Distribution Centers nationwide for fast and quality service.
Shelving Direct offers a large selection of sizes on Heavy Duty Workbenches with foot rest. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workbench.
Workbenches with foot rest include a ver convenient foot rest support adjustable in height, that will increase productivity making daily work more comfortable, and plastic feet, to prevent damages on surfaces.
Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches.
Buy METAL POINT®PLUS heavy duty Workbenches with foot rest for your Warehouse, Workshop or Retail space.

Supplier's Site

Technical Specifications

  Shelving Direct
Product Category Workbenches and Workstations (Industrial)
Product Number NTWB-4836-D
Type Heavyduty
Length 48.0 inch (1219 mm)
Width 36.0 inch (914.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - l-shaped-15375-28514 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 1357307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details
Elevatek Workbench Cantilever (Stationary), Crank, Laminated Wood (48
Specs
Length 36.0 inch (914 mm)
Width 48.0 inch (1219.20 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details