Shelving Direct NMP-606036

Description
Heavy Duty Steel Shelving Units with no decking. Save money on freight costs buying your particle board locally. Specially recommended for single unit orders that include large sizes. 3 shipping locations nationwide. There are several reasons why METAL POINT®PLUS are our best selling shelving units: - The quality of the Steel Shelving is one of them. These Shelving units are manufactured according to the FEM, the highest standard for Shelving Manufacturing in the world. ISO 9001 & 14001 European manufacturer. 14 gauge steel parts. Double rivet beams at every level for enhaced rigidity. Optional center supports to increase even more the loading capacity per level. No rust electrostatic epoxy-polyester lead-free powder coat finish. - The largest selection of sizes on the market, you can select the perfect unit for your space. - The customized packaging for every order to ensure that the product always arrives to the customer in perfect condition is an important one. All steel parts are wrapped in plastic to protect them from scratches. - But the main reason are the small details. Plastic feet included with every shelving unit to protect the floor surface where they will be installed. Optional Metalic Feet or Wall Spacers to anchor the Shelving Units on seismic areas, or when the units are high and narrow to improve the stability. METAL POINT®PLUS Steel Shelving Units will cover most of storage needs including Warehouse Shelving, Office Shelving, Industrial Shelving, Workshop Shelving or Retail Shelving.
Description
Heavy Duty Steel Shelving Units with no decking. Save money on freight costs buying your particle board locally. Specially recommended for single unit orders that include large sizes. 3 shipping locations nationwide. There are several reasons why METAL POINT®PLUS are our best selling shelving units: - The quality of the Steel Shelving is one of them. These Shelving units are manufactured according to the FEM, the highest standard for Shelving Manufacturing in the world. ISO 9001 & 14001 European manufacturer. 14 gauge steel parts. Double rivet beams at every level for enhaced rigidity. Optional center supports to increase even more the loading capacity per level. No rust electrostatic epoxy-polyester lead-free powder coat finish. - The largest selection of sizes on the market, you can select the perfect unit for your space. - The customized packaging for every order to ensure that the product always arrives to the customer in perfect condition is an important one. All steel parts are wrapped in plastic to protect them from scratches. - But the main reason are the small details. Plastic feet included with every shelving unit to protect the floor surface where they will be installed. Optional Metalic Feet or Wall Spacers to anchor the Shelving Units on seismic areas, or when the units are high and narrow to improve the stability. METAL POINT®PLUS Steel Shelving Units will cover most of storage needs including Warehouse Shelving, Office Shelving, Industrial Shelving, Workshop Shelving or Retail Shelving.

Suppliers

Company
Product
Description
Supplier Links
 - NMP-606036 - Shelving Direct
Melrose Park, IL, USA
Heavy Duty Steel Shelving Units with no decking. Save money on freight costs buying your particle board locally. Specially recommended for single unit orders that include large sizes. 3 shipping locations nationwide. There are several reasons why METAL POINT®PLUS are our best selling shelving units: - The quality of the Steel Shelving is one of them. These Shelving units are manufactured according to the FEM, the highest standard for Shelving Manufacturing in the world. ISO 9001 & 14001 European manufacturer. 14 gauge steel parts. Double rivet beams at every level for enhaced rigidity. Optional center supports to increase even more the loading capacity per level. No rust electrostatic epoxy-polyester lead-free powder coat finish. - The largest selection of sizes on the market, you can select the perfect unit for your space. - The customized packaging for every order to ensure that the product always arrives to the customer in perfect condition is an important one. All steel parts are wrapped in plastic to protect them from scratches. - But the main reason are the small details. Plastic feet included with every shelving unit to protect the floor surface where they will be installed. Optional Metalic Feet or Wall Spacers to anchor the Shelving Units on seismic areas, or when the units are high and narrow to improve the stability. METAL POINT®PLUS Steel Shelving Units will cover most of storage needs including Warehouse Shelving, Office Shelving, Industrial Shelving, Workshop Shelving or Retail Shelving.

Heavy Duty Steel Shelving Units with no decking. Save money on freight costs buying your particle board locally. Specially recommended for single unit orders that include large sizes. 3 shipping locations nationwide.
There are several reasons why METAL POINT®PLUS are our best selling shelving units:
- The quality of the Steel Shelving is one of them. These Shelving units are manufactured according to the FEM, the highest standard for Shelving Manufacturing in the world. ISO 9001 & 14001 European manufacturer. 14 gauge steel parts. Double rivet beams at every level for enhaced rigidity. Optional center supports to increase even more the loading capacity per level. No rust electrostatic epoxy-polyester lead-free powder coat finish.
- The largest selection of sizes on the market, you can select the perfect unit for your space.
- The customized packaging for every order to ensure that the product always arrives to the customer in perfect condition is an important one. All steel parts are wrapped in plastic to protect them from scratches.
- But the main reason are the small details. Plastic feet included with every shelving unit to protect the floor surface where they will be installed. Optional Metalic Feet or Wall Spacers to anchor the Shelving Units on seismic areas, or when the units are high and narrow to improve the stability.
METAL POINT®PLUS Steel Shelving Units will cover most of storage needs including Warehouse Shelving, Office Shelving, Industrial Shelving, Workshop Shelving or Retail Shelving.

Supplier's Site

Technical Specifications

  Shelving Direct
Product Category Industrial Shelving and Racking
Product Number NMP-606036
Category Commercial
Type Heavy Duty
Capacity 1230 lbs (558 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4514SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3512613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.24 inch (438 mm)
Length 27.56 inch (700 mm)
View Details