Shelving Direct NMP-1203636-D

Description
Heavy Duty Steel Shelving Units with M2 Industrial Grade particle board shelves. Improve the efficiency and profitability of your warehouse, workshop, office, retail shop or industrial business. Highest quality of metal shelving at affordable prices. 3 shipping locations nationwide. There are several reasons why METAL POINT®PLUS are our best selling shelving units: - The quality of the Steel Shelving is one of them. These Shelving units are manufactured according to the FEM, the highest standard for Shelving Manufacturing in the world. ISO 9001 & 14001 European manufacturer. 14 gauge steel parts. Double rivet beams at every level for enhaced rigidity. Optional center supports to increase even more the loading capacity per level. No rust electrostatic epoxy-polyester lead-free powder coat finish. - The quality of the 5/8" thick M2 Industrial Grade particle board shelves is also another reason. - The largest selection of sizes on the market, you can select the perfect unit for your space. - The customized packaging for every order to ensure that the product always arrives to the customer in perfect condition is an important one. All steel parts are wrapped in plastic to protect them from scratches. - But the main reason are the small details. Plastic feet included with every shelving unit to protect the floor surface where they will be installed. Optional Metalic Feet or Wall Spacers to anchor the Shelving Units on seismic areas, or when the units are high and narrow to improve the stability. METAL POINT®PLUS Steel Shelving Units will cover most of storage needs including Warehouse Shelving, Office Shelving, Industrial Shelving, Workshop Shelving or Retail Shelving.
Description
Heavy Duty Steel Shelving Units with M2 Industrial Grade particle board shelves. Improve the efficiency and profitability of your warehouse, workshop, office, retail shop or industrial business. Highest quality of metal shelving at affordable prices. 3 shipping locations nationwide. There are several reasons why METAL POINT®PLUS are our best selling shelving units: - The quality of the Steel Shelving is one of them. These Shelving units are manufactured according to the FEM, the highest standard for Shelving Manufacturing in the world. ISO 9001 & 14001 European manufacturer. 14 gauge steel parts. Double rivet beams at every level for enhaced rigidity. Optional center supports to increase even more the loading capacity per level. No rust electrostatic epoxy-polyester lead-free powder coat finish. - The quality of the 5/8" thick M2 Industrial Grade particle board shelves is also another reason. - The largest selection of sizes on the market, you can select the perfect unit for your space. - The customized packaging for every order to ensure that the product always arrives to the customer in perfect condition is an important one. All steel parts are wrapped in plastic to protect them from scratches. - But the main reason are the small details. Plastic feet included with every shelving unit to protect the floor surface where they will be installed. Optional Metalic Feet or Wall Spacers to anchor the Shelving Units on seismic areas, or when the units are high and narrow to improve the stability. METAL POINT®PLUS Steel Shelving Units will cover most of storage needs including Warehouse Shelving, Office Shelving, Industrial Shelving, Workshop Shelving or Retail Shelving.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Steel Shelving Units with M2 Industrial Grade particle board shelves. Improve the efficiency and profitability of your warehouse, workshop, office, retail shop or industrial business. Highest quality of metal shelving at affordable prices. 3 shipping locations nationwide. There are several reasons why METAL POINT®PLUS are our best selling shelving units: - The quality of the Steel Shelving is one of them. These Shelving units are manufactured according to the FEM, the highest standard for Shelving Manufacturing in the world. ISO 9001 & 14001 European manufacturer. 14 gauge steel parts. Double rivet beams at every level for enhaced rigidity. Optional center supports to increase even more the loading capacity per level. No rust electrostatic epoxy-polyester lead-free powder coat finish. - The quality of the 5/8" thick M2 Industrial Grade particle board shelves is also another reason. - The largest selection of sizes on the market, you can select the perfect unit for your space. - The customized packaging for every order to ensure that the product always arrives to the customer in perfect condition is an important one. All steel parts are wrapped in plastic to protect them from scratches. - But the main reason are the small details. Plastic feet included with every shelving unit to protect the floor surface where they will be installed. Optional Metalic Feet or Wall Spacers to anchor the Shelving Units on seismic areas, or when the units are high and narrow to improve the stability. METAL POINT®PLUS Steel Shelving Units will cover most of storage needs including Warehouse Shelving, Office Shelving, Industrial Shelving, Workshop Shelving or Retail Shelving.

Heavy Duty Steel Shelving Units with M2 Industrial Grade particle board shelves. Improve the efficiency and profitability of your warehouse, workshop, office, retail shop or industrial business. Highest quality of metal shelving at affordable prices. 3 shipping locations nationwide.
There are several reasons why METAL POINT®PLUS are our best selling shelving units:
- The quality of the Steel Shelving is one of them. These Shelving units are manufactured according to the FEM, the highest standard for Shelving Manufacturing in the world. ISO 9001 & 14001 European manufacturer. 14 gauge steel parts. Double rivet beams at every level for enhaced rigidity. Optional center supports to increase even more the loading capacity per level. No rust electrostatic epoxy-polyester lead-free powder coat finish.
- The quality of the 5/8" thick M2 Industrial Grade particle board shelves is also another reason.
- The largest selection of sizes on the market, you can select the perfect unit for your space.
- The customized packaging for every order to ensure that the product always arrives to the customer in perfect condition is an important one. All steel parts are wrapped in plastic to protect them from scratches.
- But the main reason are the small details. Plastic feet included with every shelving unit to protect the floor surface where they will be installed. Optional Metalic Feet or Wall Spacers to anchor the Shelving Units on seismic areas, or when the units are high and narrow to improve the stability.
METAL POINT®PLUS Steel Shelving Units will cover most of storage needs including Warehouse Shelving, Office Shelving, Industrial Shelving, Workshop Shelving or Retail Shelving.

Supplier's Site

Technical Specifications

  Shelving Direct
Product Category Industrial Shelving and Racking
Product Number NMP-1203636-D
Category Commercial
Type Heavy Duty
Capacity 1850 lbs (839 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
PCB Holders - 707144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.43 inch (265 mm)
Width 8.07 inch (205 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
48
Specs
Category Commercial
Type Wire
Shelving/Racking Options Open
View Details