Shelving Direct MP2BD-1209615-5D

Description
Complete Heavy Duty Steel Shelving Units with PRO2 Corrugated Document File Storage Boxes. Designed to increase your storage capacity and reduce costs while mantaining direct access to every box on the shelving. In stock, ready to ship. 3 shipping locations nationwide. Improve the efficiency or your business and organize your documents with METAL POINT®PLUS Record Storage Kits. There are several reasons why METAL POINT®PLUS Record Storage kits are a winning combination: # - The quality of the Shelving unit is one of them. ISO 9001 & 14001 European manufacturer. 14 gauge steel parts. Double rivet beams at every level for enhaced rigidity. No rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle board shelves. # - The quality of the Document File Storage Boxes is a very important one. 200 lbs. tested boxes in real record storage centers for long term archival. Double-wall sides and bottom for added strength. Environmentally friendly boxes, with an important component of recycled paper. - The customized packaging for every order to ensure that the product always arrives to the customer in perfect condition is also an important one. All steel parts are wrapped in plastic to protect them from scratches. But the main reason is the large selection of sizes and boxes available, so you can select the perfect unit for your space. METAL POINT®PLUS Record Storage kits will cover all your document storage needs.
Description
Complete Heavy Duty Steel Shelving Units with PRO2 Corrugated Document File Storage Boxes. Designed to increase your storage capacity and reduce costs while mantaining direct access to every box on the shelving. In stock, ready to ship. 3 shipping locations nationwide. Improve the efficiency or your business and organize your documents with METAL POINT®PLUS Record Storage Kits. There are several reasons why METAL POINT®PLUS Record Storage kits are a winning combination: # - The quality of the Shelving unit is one of them. ISO 9001 & 14001 European manufacturer. 14 gauge steel parts. Double rivet beams at every level for enhaced rigidity. No rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle board shelves. # - The quality of the Document File Storage Boxes is a very important one. 200 lbs. tested boxes in real record storage centers for long term archival. Double-wall sides and bottom for added strength. Environmentally friendly boxes, with an important component of recycled paper. - The customized packaging for every order to ensure that the product always arrives to the customer in perfect condition is also an important one. All steel parts are wrapped in plastic to protect them from scratches. But the main reason is the large selection of sizes and boxes available, so you can select the perfect unit for your space. METAL POINT®PLUS Record Storage kits will cover all your document storage needs.

Suppliers

Company
Product
Description
Supplier Links
Complete Heavy Duty Steel Shelving Units with PRO2 Corrugated Document File Storage Boxes. Designed to increase your storage capacity and reduce costs while mantaining direct access to every box on the shelving. In stock, ready to ship. 3 shipping locations nationwide. Improve the efficiency or your business and organize your documents with METAL POINT®PLUS Record Storage Kits. There are several reasons why METAL POINT®PLUS Record Storage kits are a winning combination: # - The quality of the Shelving unit is one of them. ISO 9001 & 14001 European manufacturer. 14 gauge steel parts. Double rivet beams at every level for enhaced rigidity. No rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle board shelves. # - The quality of the Document File Storage Boxes is a very important one. 200 lbs. tested boxes in real record storage centers for long term archival. Double-wall sides and bottom for added strength. Environmentally friendly boxes, with an important component of recycled paper. - The customized packaging for every order to ensure that the product always arrives to the customer in perfect condition is also an important one. All steel parts are wrapped in plastic to protect them from scratches. But the main reason is the large selection of sizes and boxes available, so you can select the perfect unit for your space. METAL POINT®PLUS Record Storage kits will cover all your document storage needs.

Complete Heavy Duty Steel Shelving Units with PRO2 Corrugated Document File Storage Boxes. Designed to increase your storage capacity and reduce costs while mantaining direct access to every box on the shelving. In stock, ready to ship. 3 shipping locations nationwide.
Improve the efficiency or your business and organize your documents with METAL POINT®PLUS Record Storage Kits.
There are several reasons why METAL POINT®PLUS Record Storage kits are a winning combination:
# - The quality of the Shelving unit is one of them. ISO 9001 & 14001 European manufacturer. 14 gauge steel parts. Double rivet beams at every level for enhaced rigidity. No rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle board shelves.
# - The quality of the Document File Storage Boxes is a very important one. 200 lbs. tested boxes in real record storage centers for long term archival. Double-wall sides and bottom for added strength. Environmentally friendly boxes, with an important component of recycled paper.
- The customized packaging for every order to ensure that the product always arrives to the customer in perfect condition is also an important one. All steel parts are wrapped in plastic to protect them from scratches.
But the main reason is the large selection of sizes and boxes available, so you can select the perfect unit for your space.
METAL POINT®PLUS Record Storage kits will cover all your document storage needs.

Supplier's Site

Technical Specifications

  Shelving Direct
Product Category Industrial Shelving and Racking
Product Number MP2BD-1209615-5D
Category Commercial
Type Heavy Duty; Pick Rack
Capacity 1100 lbs (499 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 500308 - RS Components, Ltd.
Specs
Type Shelving; Racking
Width 9.21 inch (234 mm)
View Details
Shelving with Sloped Shelves - SRE2T-HH991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 60 inch (1524 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Spray Can Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
View Details