Shelving Direct M22D-754030-4D

Description
Steel Shelving Units for the storage of Corrugated Document File Storage Boxes. Designed to maximize your storage capacity and minimize your costs. In stock, ready to ship. 3 shipping locations nationwide. Boxes not included.##Improve the efficiency or your business and organize your documents with METAL POINT®2 Record Storage Kits.##There are several reasons why METAL POINT®2 Record Storage kits are a winning combination:## - The quality of the Shelving unit is one of them. ISO 9001 & 14001 European manufacturer. 14 gauge steel beams and 15 gauge steel posts. Double rivet beams at every level for enhaced rigidity. No rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle board shelves.## - The quality of the Document File Storage Boxes is a very important one. 200 lbs. tested boxes in real record storage centers for long term archival. Double-wall sides and bottom for added strength. Environmentally friendly boxes, with an important component of recycled paper.## - The customized packaging for every order to ensure that the product always arrives to the customer in perfect condition is also an important one. All steel parts are wrapped in plastic to protect them from scratches.##But the main reason is the large selection of sizes and boxes available, so you can select the perfect unit for your space.##METAL POINT®2 Record Storage kits will cover all your document storage needs.
Description
Steel Shelving Units for the storage of Corrugated Document File Storage Boxes. Designed to maximize your storage capacity and minimize your costs. In stock, ready to ship. 3 shipping locations nationwide. Boxes not included.##Improve the efficiency or your business and organize your documents with METAL POINT®2 Record Storage Kits.##There are several reasons why METAL POINT®2 Record Storage kits are a winning combination:## - The quality of the Shelving unit is one of them. ISO 9001 & 14001 European manufacturer. 14 gauge steel beams and 15 gauge steel posts. Double rivet beams at every level for enhaced rigidity. No rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle board shelves.## - The quality of the Document File Storage Boxes is a very important one. 200 lbs. tested boxes in real record storage centers for long term archival. Double-wall sides and bottom for added strength. Environmentally friendly boxes, with an important component of recycled paper.## - The customized packaging for every order to ensure that the product always arrives to the customer in perfect condition is also an important one. All steel parts are wrapped in plastic to protect them from scratches.##But the main reason is the large selection of sizes and boxes available, so you can select the perfect unit for your space.##METAL POINT®2 Record Storage kits will cover all your document storage needs.

Suppliers

Company
Product
Description
Supplier Links
Steel Shelving Units for the storage of Corrugated Document File Storage Boxes. Designed to maximize your storage capacity and minimize your costs. In stock, ready to ship. 3 shipping locations nationwide. Boxes not included.##Improve the efficiency or your business and organize your documents with METAL POINT®2 Record Storage Kits.##There are several reasons why METAL POINT®2 Record Storage kits are a winning combination:## - The quality of the Shelving unit is one of them. ISO 9001 & 14001 European manufacturer. 14 gauge steel beams and 15 gauge steel posts. Double rivet beams at every level for enhaced rigidity. No rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle board shelves.## - The quality of the Document File Storage Boxes is a very important one. 200 lbs. tested boxes in real record storage centers for long term archival. Double-wall sides and bottom for added strength. Environmentally friendly boxes, with an important component of recycled paper.## - The customized packaging for every order to ensure that the product always arrives to the customer in perfect condition is also an important one. All steel parts are wrapped in plastic to protect them from scratches.##But the main reason is the large selection of sizes and boxes available, so you can select the perfect unit for your space.##METAL POINT®2 Record Storage kits will cover all your document storage needs.

Steel Shelving Units for the storage of Corrugated Document File Storage Boxes. Designed to maximize your storage capacity and minimize your costs. In stock, ready to ship. 3 shipping locations nationwide. Boxes not included.##Improve the efficiency or your business and organize your documents with METAL POINT®2 Record Storage Kits.##There are several reasons why METAL POINT®2 Record Storage kits are a winning combination:## - The quality of the Shelving unit is one of them. ISO 9001 & 14001 European manufacturer. 14 gauge steel beams and 15 gauge steel posts. Double rivet beams at every level for enhaced rigidity. No rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle board shelves.## - The quality of the Document File Storage Boxes is a very important one. 200 lbs. tested boxes in real record storage centers for long term archival. Double-wall sides and bottom for added strength. Environmentally friendly boxes, with an important component of recycled paper.## - The customized packaging for every order to ensure that the product always arrives to the customer in perfect condition is also an important one. All steel parts are wrapped in plastic to protect them from scratches.##But the main reason is the large selection of sizes and boxes available, so you can select the perfect unit for your space.##METAL POINT®2 Record Storage kits will cover all your document storage needs.

Supplier's Site

Technical Specifications

  Shelving Direct
Product Category Industrial Shelving and Racking
Product Number M22D-754030-4D
Category Commercial
Type Pick Rack
Capacity 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE2032 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863001 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 33.08 lbs (15 kg)
Depth 1.97 inch (50 mm)
View Details
Enclosure Shelf - 12346-219 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Material Aluminum
View Details