Shear-Loc Products Thumb Screw Knob; Wing, Black, Delrin SLK-13

Description
Thumb screw knobs can be press-fit onto screws to create a small knob for clamping or securing quickly and easily with just the thumb and forefinger. The wide variety of thumb screw knobs we supply can be used with any length screw and come in a variety of knurling patterns or wing-tip designs. They are ideal for applications where space is restricted and fastening with a tool is not possible. We carry thumb screws in a variety of styles, including: Knurled Lobed Wing L-Knob The versatility of thumb screw knobs extends to overlapping styles, including knurled lobed and many others. Browse our online catalog to see every style, size, and application type of thumb screw knob available with the quickest lead times. . Black Delrin Wing Knob press-fits onto any length of .313 in screw to create a thumb screw knob for clamping or securing.
Description
Thumb screw knobs can be press-fit onto screws to create a small knob for clamping or securing quickly and easily with just the thumb and forefinger. The wide variety of thumb screw knobs we supply can be used with any length screw and come in a variety of knurling patterns or wing-tip designs. They are ideal for applications where space is restricted and fastening with a tool is not possible. We carry thumb screws in a variety of styles, including: Knurled Lobed Wing L-Knob The versatility of thumb screw knobs extends to overlapping styles, including knurled lobed and many others. Browse our online catalog to see every style, size, and application type of thumb screw knob available with the quickest lead times. . Black Delrin Wing Knob press-fits onto any length of .313 in screw to create a thumb screw knob for clamping or securing.

Suppliers

Company
Product
Description
Supplier Links
Thumb Screw Knob; Wing, Black, Delrin - SLK-13 - Reid Supply
Norton Shores, MI, United States
Thumb Screw Knob; Wing, Black, Delrin
SLK-13
Thumb Screw Knob; Wing, Black, Delrin SLK-13
Thumb screw knobs can be press-fit onto screws to create a small knob for clamping or securing quickly and easily with just the thumb and forefinger. The wide variety of thumb screw knobs we supply can be used with any length screw and come in a variety of knurling patterns or wing-tip designs. They are ideal for applications where space is restricted and fastening with a tool is not possible. We carry thumb screws in a variety of styles, including: Knurled Lobed Wing L-Knob The versatility of thumb screw knobs extends to overlapping styles, including knurled lobed and many others. Browse our online catalog to see every style, size, and application type of thumb screw knob available with the quickest lead times. . Black Delrin Wing Knob press-fits onto any length of .313 in screw to create a thumb screw knob for clamping or securing.

Thumb screw knobs can be press-fit onto screws to create a small knob for clamping or securing quickly and easily with just the thumb and forefinger.
The wide variety of thumb screw knobs we supply can be used with any length screw and come in a variety of knurling patterns or wing-tip designs. They are ideal for applications where space is restricted and fastening with a tool is not possible.
We carry thumb screws in a variety of styles, including:

  • Knurled
  • Lobed
  • Wing
  • L-Knob

The versatility of thumb screw knobs extends to overlapping styles, including knurled lobed and many others. Browse our online catalog to see every style, size, and application type of thumb screw knob available with the quickest lead times.
. Black Delrin Wing Knob press-fits onto any length of .313 in screw to create a thumb screw knob for clamping or securing.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number SLK-13
Product Name Thumb Screw Knob; Wing, Black, Delrin
Knob Type Thumbscrew
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 2845378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Colors / Finishes Available Black
Knob Material Plastic
View Details
Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
ALUMINUM KNOB (BLACK) - A-862-BL - A-862-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1 inches (25.4 mm)
Height 0.9843 inches (25 mm)
View Details
Aluminum Hand Knobs - 21110 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details