| Shat-R-Shield, Inc. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 97409 |
| Product Name | HPS150 55/ECOSAFE |
| High Intensity Discharge Lamps | Sodium |
| Features | Shatterproof |
| Base Type | Mogul Base |
| Lamp Power | 150 watts |
| Rated Average Life | 24500 hours |