| Shat-R-Shield, Inc. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 97400S |
| Product Name | ULX150-RETROFIT |
| High Intensity Discharge Lamps | Mercury; Sodium |
| Features | Shatterproof |
| Base Type | Mogul Base |
| Lamp Power | 150 watts |
| Rated Average Life | 24000 hours |