| Shat-R-Shield, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 76013 |
| Product Name | F48T12 CW/VHO/TSC |
| Features | Shatterproof |
| Base Type | Recessed Double Contact T-12 |
| Lamp Power | 110 watts |
| Rated Average Life | 12000 hours |
| Initial Lumens | 7050 lm (561 cp) |