| Shat-R-Shield, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 70233 |
| Product Name | F96T12 41U/VHO/ALTO/TSC |
| Features | Shatterproof |
| Base Type | Recessed Double Contact T-12 |
| Lamp Power | 215 watts |
| Rated Average Life | 12000 hours |
| Initial Lumens | 17500 lm (1394 cp) |