| Shat-R-Shield, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 68517 |
| Product Name | F96T8 TL741/HO/PLUS/ALTO |
| Features | Shatterproof |
| Base Type | Recessed Double Contact T-8 |
| Lamp Power | 86 watts |
| Rated Average Life | 18000 hours |
| Initial Lumens | 7900 lm (629 cp) |