| Shat-R-Shield, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 68508S |
| Product Name | F96T8 735/HO/ECO |
| Features | Shatterproof |
| Base Type | Recessed Double Contact T-12 |
| Lamp Power | 86 watts |
| Rated Average Life | 18000 hours |
| Initial Lumens | 8200 lm (653 cp) |