| Shat-R-Shield, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 60017 |
| Product Name | F72T12 CW/HO/ALTO/TSC |
| Features | Shatterproof |
| Base Type | Recessed Double Contact T-12 |
| Lamp Power | 85 watts |
| Rated Average Life | 12000 hours |
| Initial Lumens | 6350 lm (506 cp) |