| Shat-R-Shield, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 57027 |
| Product Name | F48T12 D/HO/ALTO/TSC |
| Features | Shatterproof |
| Base Type | Recessed Double Contact T-12 |
| Lamp Power | 60 watts |
| Rated Average Life | 12000 hours |
| Initial Lumens | 3400 lm (271 cp) |